Vishay Intertechnology, Inc. RES 20 OHM 1/10W 1% AXIAL RNR50J20R0FPB14

Description
RES 20ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/10W 1% AXIAL - RNR50J20R0FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/10W 1% AXIAL
RNR50J20R0FPB14
RES 20 OHM 1/10W 1% AXIAL RNR50J20R0FPB14
RES 20ohm 1/10W 1% AXIAL

RES 20ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J20R0FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J20R0FPB14-ND
Through Hole Resistors RNR50J20R0FPB14-ND
20 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

20 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J20R0FPB14 RNR50J20R0FPB14-ND
Product Name RES 20 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers