Vishay Intertechnology, Inc. RES 16.2K OHM 1/10W 1% AXIAL RNR50J1622FSB14

Description
RES 16.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/10W 1% AXIAL - RNR50J1622FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/10W 1% AXIAL
RNR50J1622FSB14
RES 16.2K OHM 1/10W 1% AXIAL RNR50J1622FSB14
RES 16.2Kohm 1/10W 1% AXIAL

RES 16.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J1622FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1622FSB14-ND
Through Hole Resistors RNR50J1622FSB14-ND
16.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

16.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J1622FSB14 RNR50J1622FSB14-ND
Product Name RES 16.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details