Vishay Intertechnology, Inc. Through Hole Resistors RNR50J1471FSBSL

Description
1.47 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.47 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR50J1471FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1471FSBSL-ND
Through Hole Resistors RNR50J1471FSBSL-ND
1.47 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.47 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 1.47K OHM 1/10W 1% AXIAL - RNR50J1471FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/10W 1% AXIAL
RNR50J1471FSBSL
RES 1.47K OHM 1/10W 1% AXIAL RNR50J1471FSBSL
RES 1.47Kohm 1/10W 1% AXIAL

RES 1.47Kohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR50J1471FSBSL-ND RNR50J1471FSBSL
Product Name Through Hole Resistors RES 1.47K OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers