Vishay Intertechnology, Inc. Through Hole Resistors RNR50J1300FSBSL

Description
130 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
130 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR50J1300FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1300FSBSL-ND
Through Hole Resistors RNR50J1300FSBSL-ND
130 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

130 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 130 OHM 1/10W 1% AXIAL - RNR50J1300FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/10W 1% AXIAL
RNR50J1300FSBSL
RES 130 OHM 1/10W 1% AXIAL RNR50J1300FSBSL
RES 130ohm 1/10W 1% AXIAL

RES 130ohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR50J1300FSBSL-ND RNR50J1300FSBSL
Product Name Through Hole Resistors RES 130 OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details