Vishay Precision Group Through Hole Resistors RNR50J1101FRRE6

Description
1.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR50J1101FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1101FRRE6-ND
Through Hole Resistors RNR50J1101FRRE6-ND
1.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 1.1K OHM 1/10W 1% AXIAL - RNR50J1101FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/10W 1% AXIAL
RNR50J1101FRRE6
RES 1.1K OHM 1/10W 1% AXIAL RNR50J1101FRRE6
RES 1.1Kohm 1/10W 1% AXIAL

RES 1.1Kohm 1/10W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay - 54C4339 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
54C4339
Resistor,metal Film,1.1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay 54C4339
Resistor,Metal Film,1.1KOhms,200WV, 1+/-% Tol,-25,25ppm-TC,RNR -MilStyle

Resistor,Metal Film,1.1KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR50J1101FRRE6-ND RNR50J1101FRRE6 54C4339
Product Name Through Hole Resistors RES 1.1K OHM 1/10W 1% AXIAL Resistor,metal Film,1.1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details