Vishay Intertechnology, Inc. RES 9.31K OHM 1/10W 1% AXIAL RNR50H9311FSB14

Description
RES 9.31Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/10W 1% AXIAL - RNR50H9311FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/10W 1% AXIAL
RNR50H9311FSB14
RES 9.31K OHM 1/10W 1% AXIAL RNR50H9311FSB14
RES 9.31Kohm 1/10W 1% AXIAL

RES 9.31Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H9311FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H9311FSB14-ND
Through Hole Resistors RNR50H9311FSB14-ND
9.31 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

9.31 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H9311FSB14 RNR50H9311FSB14-ND
Product Name RES 9.31K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers