Vishay Intertechnology, Inc. RES 6.81K OHM 1/10W .1% AXIAL RNR50H6811BRBSL

Description
RES 6.81Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/10W .1% AXIAL - RNR50H6811BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/10W .1% AXIAL
RNR50H6811BRBSL
RES 6.81K OHM 1/10W .1% AXIAL RNR50H6811BRBSL
RES 6.81Kohm 1/10W .1% AXIAL

RES 6.81Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H6811BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H6811BRBSL-ND
Through Hole Resistors RNR50H6811BRBSL-ND
6.81 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

6.81 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H6811BRBSL RNR50H6811BRBSL-ND
Product Name RES 6.81K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers