Vishay Intertechnology, Inc. RES 5.11K OHM 1/10W 1% AXIAL RNR50H5111FMB14

Description
RES 5.11Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/10W 1% AXIAL - RNR50H5111FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/10W 1% AXIAL
RNR50H5111FMB14
RES 5.11K OHM 1/10W 1% AXIAL RNR50H5111FMB14
RES 5.11Kohm 1/10W 1% AXIAL

RES 5.11Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H5111FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H5111FMB14-ND
Through Hole Resistors RNR50H5111FMB14-ND
5.11 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

5.11 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H5111FMB14 RNR50H5111FMB14-ND
Product Name RES 5.11K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details