Vishay Intertechnology, Inc. RES 49.9K OHM 1/10W .1% AXIAL RNR50H4992BRB14

Description
RES 49.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/10W .1% AXIAL - RNR50H4992BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/10W .1% AXIAL
RNR50H4992BRB14
RES 49.9K OHM 1/10W .1% AXIAL RNR50H4992BRB14
RES 49.9Kohm 1/10W .1% AXIAL

RES 49.9Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H4992BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H4992BRB14-ND
Through Hole Resistors RNR50H4992BRB14-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

49.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H4992BRB14 RNR50H4992BRB14-ND
Product Name RES 49.9K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details