Vishay Intertechnology, Inc. RES 470 OHM 1/10W .1% AXIAL RNR50H4700BSBSL

Description
RES 470ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/10W .1% AXIAL - RNR50H4700BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/10W .1% AXIAL
RNR50H4700BSBSL
RES 470 OHM 1/10W .1% AXIAL RNR50H4700BSBSL
RES 470ohm 1/10W .1% AXIAL

RES 470ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H4700BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H4700BSBSL-ND
Through Hole Resistors RNR50H4700BSBSL-ND
470 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

470 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H4700BSBSL RNR50H4700BSBSL-ND
Product Name RES 470 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers