Vishay Intertechnology, Inc. RES 470 OHM 1/10W .1% AXIAL RNR50H4700BRRSL

Description
RES 470ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/10W .1% AXIAL - RNR50H4700BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/10W .1% AXIAL
RNR50H4700BRRSL
RES 470 OHM 1/10W .1% AXIAL RNR50H4700BRRSL
RES 470ohm 1/10W .1% AXIAL

RES 470ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H4700BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H4700BRRSL-ND
Through Hole Resistors RNR50H4700BRRSL-ND
470 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

470 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H4700BRRSL RNR50H4700BRRSL-ND
Product Name RES 470 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details