Vishay Intertechnology, Inc. RES 4.64K OHM 1/10W .1% AXIAL RNR50H4641BRB14

Description
RES 4.64Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/10W .1% AXIAL - RNR50H4641BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/10W .1% AXIAL
RNR50H4641BRB14
RES 4.64K OHM 1/10W .1% AXIAL RNR50H4641BRB14
RES 4.64Kohm 1/10W .1% AXIAL

RES 4.64Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H4641BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H4641BRB14-ND
Through Hole Resistors RNR50H4641BRB14-ND
4.64 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

4.64 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H4641BRB14 RNR50H4641BRB14-ND
Product Name RES 4.64K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details