Vishay Intertechnology, Inc. RES 3.57K OHM 1/10W 1% AXIAL RNR50H3571FSB14

Description
RES 3.57Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/10W 1% AXIAL - RNR50H3571FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/10W 1% AXIAL
RNR50H3571FSB14
RES 3.57K OHM 1/10W 1% AXIAL RNR50H3571FSB14
RES 3.57Kohm 1/10W 1% AXIAL

RES 3.57Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3571FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3571FSB14-ND
Through Hole Resistors RNR50H3571FSB14-ND
3.57 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.57 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3571FSB14 RNR50H3571FSB14-ND
Product Name RES 3.57K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details