Vishay Intertechnology, Inc. RES 3.4K OHM 1/10W .1% AXIAL RNR50H3401BRRSL

Description
RES 3.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/10W .1% AXIAL - RNR50H3401BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/10W .1% AXIAL
RNR50H3401BRRSL
RES 3.4K OHM 1/10W .1% AXIAL RNR50H3401BRRSL
RES 3.4Kohm 1/10W .1% AXIAL

RES 3.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H3401BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H3401BRRSL-ND
Through Hole Resistors RNR50H3401BRRSL-ND
3.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H3401BRRSL RNR50H3401BRRSL-ND
Product Name RES 3.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details