Vishay Intertechnology, Inc. RES 26.4K OHM 1/10W .1% AXIAL RNR50H2642BSBSL

Description
RES 26.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 26.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.4K OHM 1/10W .1% AXIAL - RNR50H2642BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.4K OHM 1/10W .1% AXIAL
RNR50H2642BSBSL
RES 26.4K OHM 1/10W .1% AXIAL RNR50H2642BSBSL
RES 26.4Kohm 1/10W .1% AXIAL

RES 26.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H2642BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2642BSBSL-ND
Through Hole Resistors RNR50H2642BSBSL-ND
26.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

26.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H2642BSBSL RNR50H2642BSBSL-ND
Product Name RES 26.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details