Vishay Intertechnology, Inc. RES 22.6K OHM 1/10W .1% AXIAL RNR50H2262BRB14

Description
RES 22.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/10W .1% AXIAL - RNR50H2262BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/10W .1% AXIAL
RNR50H2262BRB14
RES 22.6K OHM 1/10W .1% AXIAL RNR50H2262BRB14
RES 22.6Kohm 1/10W .1% AXIAL

RES 22.6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H2262BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H2262BRB14-ND
Through Hole Resistors RNR50H2262BRB14-ND
22.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

22.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H2262BRB14 RNR50H2262BRB14-ND
Product Name RES 22.6K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details