Vishay Intertechnology, Inc. Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR50H1652FMB14

Description
Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNR50H1652FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNR50H1652FMB14
Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR50H1652FMB14
Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR50H1652FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1652FMB14-ND
Through Hole Resistors RNR50H1652FMB14-ND
16.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

16.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1652FMB14 RNR50H1652FMB14-ND
Product Name Res Metal Film 16.5K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details