Vishay Intertechnology, Inc. RES 1.4K OHM 1/10W .1% AXIAL RNR50H1401BSRSL

Description
RES 1.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/10W .1% AXIAL - RNR50H1401BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/10W .1% AXIAL
RNR50H1401BSRSL
RES 1.4K OHM 1/10W .1% AXIAL RNR50H1401BSRSL
RES 1.4Kohm 1/10W .1% AXIAL

RES 1.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1401BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1401BSRSL-ND
Through Hole Resistors RNR50H1401BSRSL-ND
1.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1401BSRSL RNR50H1401BSRSL-ND
Product Name RES 1.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details