Vishay Intertechnology, Inc. RES 13K OHM 1/10W .1% AXIAL RNR50H1302BSBSL

Description
RES 13Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/10W .1% AXIAL - RNR50H1302BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/10W .1% AXIAL
RNR50H1302BSBSL
RES 13K OHM 1/10W .1% AXIAL RNR50H1302BSBSL
RES 13Kohm 1/10W .1% AXIAL

RES 13Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1302BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1302BSBSL-ND
Through Hole Resistors RNR50H1302BSBSL-ND
13 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

13 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1302BSBSL RNR50H1302BSBSL-ND
Product Name RES 13K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details