Vishay Intertechnology, Inc. RES 127K OHM 1/10W 1% AXIAL RNR50H1273FSRSL

Description
RES 127Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/10W 1% AXIAL - RNR50H1273FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/10W 1% AXIAL
RNR50H1273FSRSL
RES 127K OHM 1/10W 1% AXIAL RNR50H1273FSRSL
RES 127Kohm 1/10W 1% AXIAL

RES 127Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1273FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1273FSRSL-ND
Through Hole Resistors RNR50H1273FSRSL-ND
127 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

127 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1273FSRSL RNR50H1273FSRSL-ND
Product Name RES 127K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details