Vishay Intertechnology, Inc. RES 1.24K OHM 1/10W 1% AXIAL RNR50H1241FRRSL

Description
RES 1.24Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/10W 1% AXIAL - RNR50H1241FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/10W 1% AXIAL
RNR50H1241FRRSL
RES 1.24K OHM 1/10W 1% AXIAL RNR50H1241FRRSL
RES 1.24Kohm 1/10W 1% AXIAL

RES 1.24Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1241FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1241FRRSL-ND
Through Hole Resistors RNR50H1241FRRSL-ND
1.24 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.24 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1241FRRSL RNR50H1241FRRSL-ND
Product Name RES 1.24K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details