Vishay Intertechnology, Inc. RES 1.24K OHM 1/10W 1% AXIAL RNR50H1241FRBSL

Description
RES 1.24Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/10W 1% AXIAL - RNR50H1241FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/10W 1% AXIAL
RNR50H1241FRBSL
RES 1.24K OHM 1/10W 1% AXIAL RNR50H1241FRBSL
RES 1.24Kohm 1/10W 1% AXIAL

RES 1.24Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1241FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1241FRBSL-ND
Through Hole Resistors RNR50H1241FRBSL-ND
1.24 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.24 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1241FRBSL RNR50H1241FRBSL-ND
Product Name RES 1.24K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details