Vishay Intertechnology, Inc. RES 124 OHM 1/10W 1% AXIAL RNR50H1240FSBSL

Description
RES 124ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/10W 1% AXIAL - RNR50H1240FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/10W 1% AXIAL
RNR50H1240FSBSL
RES 124 OHM 1/10W 1% AXIAL RNR50H1240FSBSL
RES 124ohm 1/10W 1% AXIAL

RES 124ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H1240FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H1240FSBSL-ND
Through Hole Resistors RNR50H1240FSBSL-ND
124 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

124 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H1240FSBSL RNR50H1240FSBSL-ND
Product Name RES 124 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers