Vishay Intertechnology, Inc. Res Metal Film 499K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70K4993FRB14

Description
Res Metal Film 499K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 499K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 499K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70K4993FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 499K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70K4993FRB14
Res Metal Film 499K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70K4993FRB14
Res Metal Film 499K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 499K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70K4993FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70K4993FRB14-ND
Through Hole Resistors 541-RNC70K4993FRB14-ND
499 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70K4993FRB14 541-RNC70K4993FRB14-ND
Product Name Res Metal Film 499K Ohm 1% 3/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details