Vishay Intertechnology, Inc. Res Metal Film 953 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J9530FRB14

Description
Res Metal Film 953 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 953 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 953 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70J9530FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 953 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70J9530FRB14
Res Metal Film 953 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J9530FRB14
Res Metal Film 953 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 953 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70J9530FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J9530FRB14-ND
Through Hole Resistors 541-RNC70J9530FRB14-ND
953 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

953 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J9530FRB14 541-RNC70J9530FRB14-ND
Product Name Res Metal Film 953 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers