Vishay Intertechnology, Inc. Res Metal Film 750 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J7500FRRE5

Description
Res Metal Film 750 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 750 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 750 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70J7500FRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 750 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70J7500FRRE5
Res Metal Film 750 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J7500FRRE5
Res Metal Film 750 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 750 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70J7500FRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J7500FRRE5TR-ND
Through Hole Resistors 541-RNC70J7500FRRE5TR-ND
750 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J7500FRRE5 541-RNC70J7500FRRE5TR-ND
Product Name Res Metal Film 750 Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details