Vishay Intertechnology, Inc. Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC70J4643BMR64

Description
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC70J4643BMR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC70J4643BMR64
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC70J4643BMR64
Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70J4643BMR64TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J4643BMR64TR-ND
Through Hole Resistors 541-RNC70J4643BMR64TR-ND
464 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J4643BMR64 541-RNC70J4643BMR64TR-ND
Product Name Res Metal Film 464K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details