Vishay Precision Group Res Metal Film 3.01K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J3011FRB14

Description
Res Metal Film 3.01K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.01K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.01K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70J3011FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.01K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70J3011FRB14
Res Metal Film 3.01K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70J3011FRB14
Res Metal Film 3.01K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 3.01K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70J3011FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J3011FRB14-ND
Through Hole Resistors 541-RNC70J3011FRB14-ND
3.01 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J3011FRB14 541-RNC70J3011FRB14-ND
Product Name Res Metal Film 3.01K Ohm 1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details