1.24 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 1.24M Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RNC70J1244BRB14-ND | RNC70J1244BRB14 |
| Product Name | Through Hole Resistors | Res Metal Film 1.24M Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 to 0.0100 +/- % |