Vishay Intertechnology, Inc. Res Metal Film 109K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J1093BRRE8

Description
Res Metal Film 109K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 109K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 109K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70J1093BRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 109K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70J1093BRRE8
Res Metal Film 109K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC70J1093BRRE8
Res Metal Film 109K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 109K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70J1093BRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J1093BRRE8TR-ND
Through Hole Resistors 541-RNC70J1093BRRE8TR-ND
109 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

109 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70J1093BRRE8 541-RNC70J1093BRRE8TR-ND
Product Name Res Metal Film 109K Ohm 0.1% 3/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details