Vishay Precision Group Through Hole Resistors RNC70J1001BMB14

Description
1 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC70J1001BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70J1001BMB14-ND
Through Hole Resistors 541-RNC70J1001BMB14-ND
1 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC70J1001BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC70J1001BMB14
Res Metal Film 1K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC70J1001BMB14
Res Metal Film 1K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 1K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC70J1001BMB14-ND RNC70J1001BMB14
Product Name Through Hole Resistors Res Metal Film 1K Ohm 0.1% 3/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details