Vishay Intertechnology, Inc. Res Metal Film 75K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC70H7502FMRE84

Description
Res Metal Film 75K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 75K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 75K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC70H7502FMRE84 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 75K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC70H7502FMRE84
Res Metal Film 75K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC70H7502FMRE84
Res Metal Film 75K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 75K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70H7502FMRE84TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H7502FMRE84TR-ND
Through Hole Resistors 541-RNC70H7502FMRE84TR-ND
75 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H7502FMRE84 541-RNC70H7502FMRE84TR-ND
Product Name Res Metal Film 75K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details