7.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 7.5K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RNC70H7501FRRE8TR-ND | RNC70H7501FRRE8 |
| Product Name | Through Hole Resistors | Res Metal Film 7.5K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % |