Vishay Intertechnology, Inc. Res Metal Film 6.04K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC70H6041BRRE5

Description
Res Metal Film 6.04K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 6.04K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.04K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70H6041BRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.04K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70H6041BRRE5
Res Metal Film 6.04K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC70H6041BRRE5
Res Metal Film 6.04K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 6.04K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70H6041BRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H6041BRRE5TR-ND
Through Hole Resistors 541-RNC70H6041BRRE5TR-ND
6.04 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.04 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H6041BRRE5 541-RNC70H6041BRRE5TR-ND
Product Name Res Metal Film 6.04K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details