Vishay Intertechnology, Inc. Res Metal Film 8.98K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65J8981DRB14

Description
Res Metal Film 8.98K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 8.98K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 8.98K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65J8981DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.98K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65J8981DRB14
Res Metal Film 8.98K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65J8981DRB14
Res Metal Film 8.98K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 8.98K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65J8981DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J8981DRB14-ND
Through Hole Resistors 541-RNC65J8981DRB14-ND
8.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J8981DRB14 541-RNC65J8981DRB14-ND
Product Name Res Metal Film 8.98K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details