Vishay Precision Group Res Metal Film 499K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC65J4993FRRE6

Description
Res Metal Film 499K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 499K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 499K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65J4993FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 499K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65J4993FRRE6
Res Metal Film 499K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC65J4993FRRE6
Res Metal Film 499K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 499K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65J4993FRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J4993FRRE6TR-ND
Through Hole Resistors 541-RNC65J4993FRRE6TR-ND
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J4993FRRE6 541-RNC65J4993FRRE6TR-ND
Product Name Res Metal Film 499K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details