Vishay Intertechnology, Inc. Through Hole Resistors RNC65J3481BRRE6

Description
3.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65J3481BRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J3481BRRE6TR-ND
Through Hole Resistors 541-RNC65J3481BRRE6TR-ND
3.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/2W,3.48K ,.1%,25PPM,R/.01%,T/R - RNC65J3481BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,3.48K ,.1%,25PPM,R/.01%,T/R
RNC65J3481BRRE6
MF,1/2W,3.48K ,.1%,25PPM,R/.01%,T/R RNC65J3481BRRE6
MF,1/2W,3.48K ,.1%,25PPM,R/.01%,T/ R

MF,1/2W,3.48K ,.1%,25PPM,R/.01%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65J3481BRRE6TR-ND RNC65J3481BRRE6
Product Name Through Hole Resistors MF,1/2W,3.48K ,.1%,25PPM,R/.01%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details