Vishay Intertechnology, Inc. Res Metal Film 2.94M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC65J2944BMB14

Description
Res Metal Film 2.94M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.94M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.94M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC65J2944BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.94M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC65J2944BMB14
Res Metal Film 2.94M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC65J2944BMB14
Res Metal Film 2.94M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2.94M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65J2944BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J2944BMB14-ND
Through Hole Resistors 541-RNC65J2944BMB14-ND
2.94 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.94 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J2944BMB14 541-RNC65J2944BMB14-ND
Product Name Res Metal Film 2.94M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details