Vishay Intertechnology, Inc. Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC65J2004BPRE7

Description
Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC65J2004BPRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC65J2004BPRE7
Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC65J2004BPRE7
Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65J2004BPRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J2004BPRE7TR-ND
Through Hole Resistors 541-RNC65J2004BPRE7TR-ND
2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J2004BPRE7 541-RNC65J2004BPRE7TR-ND
Product Name Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers