Vishay Intertechnology, Inc. Res Metal Film 909 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65H9090BRB14

Description
Res Metal Film 909 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 909 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 909 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65H9090BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 909 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65H9090BRB14
Res Metal Film 909 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65H9090BRB14
Res Metal Film 909 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 909 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65H9090BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H9090BRB14-ND
Through Hole Resistors 541-RNC65H9090BRB14-ND
909 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H9090BRB14 541-RNC65H9090BRB14-ND
Product Name Res Metal Film 909 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers