Vishay Intertechnology, Inc. Through Hole Resistors RNC65H3920BRRE5

Description
392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H3920BRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H3920BRRE5TR-ND
Through Hole Resistors 541-RNC65H3920BRRE5TR-ND
392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 392 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65H3920BRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 392 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65H3920BRRE5
Res Metal Film 392 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H3920BRRE5
Res Metal Film 392 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 392 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65H3920BRRE5TR-ND RNC65H3920BRRE5
Product Name Through Hole Resistors Res Metal Film 392 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers