Vishay Intertechnology, Inc. Through Hole Resistors RNC60K7680FRB14

Description
768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60K7680FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K7680FRB14-ND
Through Hole Resistors RNC60K7680FRB14-ND
768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 768 OHM 1/4W 1% AXIAL - RNC60K7680FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/4W 1% AXIAL
RNC60K7680FRB14
RES 768 OHM 1/4W 1% AXIAL RNC60K7680FRB14
RES 768ohm 1/4W 1% AXIAL

RES 768ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60K7680FRB14-ND RNC60K7680FRB14
Product Name Through Hole Resistors RES 768 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details