Vishay Intertechnology, Inc. RES 5K OHM 1/4W 1% AXIAL RNC60K5001FRB14

Description
RES 5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1/4W 1% AXIAL - RNC60K5001FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/4W 1% AXIAL
RNC60K5001FRB14
RES 5K OHM 1/4W 1% AXIAL RNC60K5001FRB14
RES 5Kohm 1/4W 1% AXIAL

RES 5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K5001FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K5001FRB14-ND
Through Hole Resistors RNC60K5001FRB14-ND
5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60K5001FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60K5001FRB14
Through Hole Resistors RNC60K5001FRB14
RES 5K OHM 1/4W 1% AXIAL

RES 5K OHM 1/4W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60K5001FRB14 RNC60K5001FRB14-ND RNC60K5001FRB14
Product Name RES 5K OHM 1/4W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details