Vishay Intertechnology, Inc. RES 47.5K OHM 1/4W 1% AXIAL RNC60K4752FRRE6

Description
RES 47.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/4W 1% AXIAL - RNC60K4752FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/4W 1% AXIAL
RNC60K4752FRRE6
RES 47.5K OHM 1/4W 1% AXIAL RNC60K4752FRRE6
RES 47.5Kohm 1/4W 1% AXIAL

RES 47.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K4752FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K4752FRRE6-ND
Through Hole Resistors RNC60K4752FRRE6-ND
47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K4752FRRE6 RNC60K4752FRRE6-ND
Product Name RES 47.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details