Vishay Intertechnology, Inc. RES 324 OHM 1/4W 1% AXIAL RNC60K3240FSB14

Description
RES 324ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/4W 1% AXIAL - RNC60K3240FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/4W 1% AXIAL
RNC60K3240FSB14
RES 324 OHM 1/4W 1% AXIAL RNC60K3240FSB14
RES 324ohm 1/4W 1% AXIAL

RES 324ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K3240FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K3240FSB14-ND
Through Hole Resistors RNC60K3240FSB14-ND
324 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K3240FSB14 RNC60K3240FSB14-ND
Product Name RES 324 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details