The RNC60K2703FSB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 270 kΩ with a power rating of 0.25 W at 70 °C and 0.125 W at 125 °C. The resistor has a tolerance of ±1% and operates within a temperature range of -65 °C to +175 °C. It exhibits a low noise level of -40 dB and a maximum working voltage of 250 V. The device is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is suitable for applications requiring high reliability and precision, making it a viable choice for engineers looking for dependable resistors in military or established reliability contexts.
270 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 270Kohm 1/4W 1% AXIAL
RES 270K OHM 1/4W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC60K2703FSB14-ND | RNC60K2703FSB14 | RNC60K2703FSB14 |
| Product Name | Through Hole Resistors | RES 270K OHM 1/4W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |