Vishay Intertechnology, Inc. RES 10K OHM 1/4W 1% AXIAL RNC60K1002FRB14

Description
RES 10Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 1% AXIAL - RNC60K1002FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 1% AXIAL
RNC60K1002FRB14
RES 10K OHM 1/4W 1% AXIAL RNC60K1002FRB14
RES 10Kohm 1/4W 1% AXIAL

RES 10Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K1002FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K1002FRB14-ND
Through Hole Resistors RNC60K1002FRB14-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K1002FRB14 RNC60K1002FRB14-ND
Product Name RES 10K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers