Vishay Intertechnology, Inc. RES 96.3 OHM 1/4W .1% AXIAL RNC60J96R3BSB14

Description
RES 96.3ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 96.3ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.3 OHM 1/4W .1% AXIAL - RNC60J96R3BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.3 OHM 1/4W .1% AXIAL
RNC60J96R3BSB14
RES 96.3 OHM 1/4W .1% AXIAL RNC60J96R3BSB14
RES 96.3ohm 1/4W .1% AXIAL

RES 96.3ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J96R3BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J96R3BSB14-ND
Through Hole Resistors RNC60J96R3BSB14-ND
96.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

96.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J96R3BSB14 RNC60J96R3BSB14-ND
Product Name RES 96.3 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96.3 ohms 96.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers