Vishay Precision Group RES 866K OHM 1/4W .1% AXIAL RNC60J8663BSRE6

Description
RES 866Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 866Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/4W .1% AXIAL - RNC60J8663BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/4W .1% AXIAL
RNC60J8663BSRE6
RES 866K OHM 1/4W .1% AXIAL RNC60J8663BSRE6
RES 866Kohm 1/4W .1% AXIAL

RES 866Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J8663BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J8663BSRE6-ND
Through Hole Resistors RNC60J8663BSRE6-ND
866 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

866 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J8663BSRE6 RNC60J8663BSRE6-ND
Product Name RES 866K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details