Vishay Intertechnology, Inc. RES 83.5K OHM 1/4W .1% AXIAL RNC60J8352BSB14

Description
RES 83.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 83.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 83.5K OHM 1/4W .1% AXIAL - RNC60J8352BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 83.5K OHM 1/4W .1% AXIAL
RNC60J8352BSB14
RES 83.5K OHM 1/4W .1% AXIAL RNC60J8352BSB14
RES 83.5Kohm 1/4W .1% AXIAL

RES 83.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J8352BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J8352BSB14-ND
Through Hole Resistors RNC60J8352BSB14-ND
83.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

83.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J8352BSB14 RNC60J8352BSB14-ND
Product Name RES 83.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 83500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers